Bourns, Inc. SMD 15 OHM 2W Resistor CRM2512-FX-15R0ELF

Description
RES SMD 15 OHM 1% 2W 2512 Product overview: CRM2512-FX-15R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-15R0EL F can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES SMD 15 OHM 1% 2W 2512 Product overview: CRM2512-FX-15R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-15R0EL F can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns CRM2512 series resistor is a thick film power resistor designed for high power applications, rated at 2 watts at 70 °C. It features a resistance value of 15 ohms with a tolerance of ±1%. The resistor operates within a temperature range of -55 °C to +155 °C and is RoHS compliant. It is suitable for various applications including current sensing and power supply circuits. The maximum working voltage is 300 V, with a maximum overload voltage of 600 V. The product is packaged in a standard 2512 chip format, making it compatible with common PCB layouts. Its low resistance value and high power rating make it a viable option for engineers looking for reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Bourns CRM2512 series resistor is a thick film power resistor designed for high power applications, rated at 2 watts at 70 °C. It features a resistance value of 15 ohms with a tolerance of ±1%. The resistor operates within a temperature range of -55 °C to +155 °C and is RoHS compliant. It is suitable for various applications including current sensing and power supply circuits. The maximum working voltage is 300 V, with a maximum overload voltage of 600 V. The product is packaged in a standard 2512 chip format, making it compatible with common PCB layouts. Its low resistance value and high power rating make it a viable option for engineers looking for reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
SMD 15 OHM 2W Resistor - 52-CRM2512-FX-15R0ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15 OHM 2W Resistor
52-CRM2512-FX-15R0ELF
SMD 15 OHM 2W Resistor 52-CRM2512-FX-15R0ELF
RES SMD 15 OHM 1% 2W 2512 Product overview: CRM2512-FX-15R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-15R0EL F can be used for catalog matching and distributor lookup.

RES SMD 15 OHM 1% 2W 2512 Product overview: CRM2512-FX-15R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-15R0ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-15R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-15R0ELFTR-ND
Chip Resistor - Surface Mount CRM2512-FX-15R0ELFTR-ND
15 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

15 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-15R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-15R0ELFDKR-ND
Chip Resistor - Surface Mount CRM2512-FX-15R0ELFDKR-ND
15 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

15 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-15R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-15R0ELFCT-ND
Chip Resistor - Surface Mount CRM2512-FX-15R0ELFCT-ND
15 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

15 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, 15R, 1%, 2512, Thick Film; Resistor Case Style Bourns - 67AC7574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 2512, Thick Film; Resistor Case Style Bourns
67AC7574
Res, 15R, 1%, 2512, Thick Film; Resistor Case Style Bourns 67AC7574
RES, 15R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:15ohm; Product Range:CRM Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 15R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:15ohm; Product Range:CRM Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 15R, 2W, 1%, Thick Film, 2512; Resistance Bourns - 53W8817 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 2W, 1%, Thick Film, 2512; Resistance Bourns
53W8817
Res, 15R, 2W, 1%, Thick Film, 2512; Resistance Bourns 53W8817
RES, 15R, 2W, 1%, THICK FILM, 2512; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RES, 15R, 2W, 1%, THICK FILM, 2512; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 2W, 1%, Thick Film, 2512; Resistance Bourns - 34AK1243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 2W, 1%, Thick Film, 2512; Resistance Bourns
34AK1243
Res, 15R, 2W, 1%, Thick Film, 2512; Resistance Bourns 34AK1243
RES, 15R, 2W, 1%, THICK FILM, 2512; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RES, 15R, 2W, 1%, THICK FILM, 2512; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CRM2512-FX-15R0ELF CRM2512-FX-15R0ELFTR-ND 67AC7574 53W8817
Product Name SMD 15 OHM 2W Resistor Chip Resistor - Surface Mount Res, 15R, 1%, 2512, Thick Film; Resistor Case Style Bourns Res, 15R, 2W, 1%, Thick Film, 2512; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Operating DC Voltage 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details