Bourns, Inc. SMD 2W Resistor CRM2512-FX-1501ELF

Description
RES SMD 1.5K OHM 1% 2W 2512 Product overview: CRM2512-FX-1501ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-1501EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1.5K OHM 1% 2W 2512 Product overview: CRM2512-FX-1501ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-1501EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-CRM2512-FX-1501ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-CRM2512-FX-1501ELF
SMD 2W Resistor 52-CRM2512-FX-1501ELF
RES SMD 1.5K OHM 1% 2W 2512 Product overview: CRM2512-FX-1501ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-1501EL F can be used for catalog matching and distributor lookup.

RES SMD 1.5K OHM 1% 2W 2512 Product overview: CRM2512-FX-1501ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-1501ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FX-1501ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-1501ELFTR-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-1501ELFTR-ND
1.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

1.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FX-1501ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-1501ELFCT-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-1501ELFCT-ND
1.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

1.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FX-1501ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-1501ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-1501ELFDKR-ND
1.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

1.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-CRM2512-FX-1501ELF 118-CRM2512-FX-1501ELFTR-ND
Product Name SMD 2W Resistor Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512
Resistance Range 1500 ohms
Power Rating 2 watts 2 watts
Operating DC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers