The CRM2512-FX-1302ELF is a surface mount chip resistor from Lingto Electronic Limited, designed for high power applications. It utilizes thick film technology and has a power rating of 2 watts at 70 °C. This resistor is available in a wide resistance range from 0.047 to 1 MΩ, making it suitable for various applications including current sensing and power supply circuits. The operating temperature range is -55 °C to +155 °C, with a maximum working voltage of 300 V and a maximum overload voltage of 600 V. It features a low resistance tolerance of ±1% and ±5%, with a temperature coefficient of ±100 PPM/°C. The product is RoHS compliant and has a moisture sensitivity level of 1, indicating its reliability in various environmental conditions. The CRM2512 series is particularly useful in applications such as stepper motor drives and snubber resistors for flyback power supplies.
13 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
13 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
13 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
RES SMD 13K OHM 1% 2W 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CRM2512-FX-1302ELFCT-ND | CRM2512-FX-1302ELF |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |