120 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
RES SMD 120K OHM 1% 2W 2512 Product overview: CRM2512-FX-1203ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-1203EL
Manufacturer: Bourns Inc.
Win Source Part Number: 752699-CRM2512-FX-12
Packaging: Tape and Reel
Features: Current Sense
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 120 kOhms
Categories: Resistors
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.031" (0.80mm)
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: CRM2512
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Power (W): 2W
Parts Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm)
RES SMD 120K OHM 1% 2W 2512
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRM2512-FX-1203ELF-ND | 52-CRM2512-FX-1203ELF | 752699-CRM2512-FX-1203ELF | CRM2512-FX-1203ELF |
| Product Name | Chip Resistor - Surface Mount | SMD 2W Resistor | Chip Resistor - Surface Mount - CRM2512-FX-1203ELF | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Current Sensing; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512 (6432 Metric) | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |