Bourns, Inc. Resistors - Chip Resistor - Surface Mount CRM2512-FX-10R0ELF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1326161-CRM2512-FX-1 0R0ELF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Current Sense Size / Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CRM2512-FX-10R0ELFDK R,CRM2512FX10R0ELF,C RM2512-FX-10R0ELFCT, CRM2512-FX-10R0ELFTR ,CRM2512-FX-10R0ELF- ND Base Product Number: CRM2512 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1326161-CRM2512-FX-1 0R0ELF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Current Sense Size / Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CRM2512-FX-10R0ELFDK R,CRM2512FX10R0ELF,C RM2512-FX-10R0ELFCT, CRM2512-FX-10R0ELFTR ,CRM2512-FX-10R0ELF- ND Base Product Number: CRM2512 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326161-CRM2512-FX-10R0ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326161-CRM2512-FX-10R0ELF
Resistors - Chip Resistor - Surface Mount 1326161-CRM2512-FX-10R0ELF
Manufacturer: Bourns Inc. Win Source Part Number: 1326161-CRM2512-FX-1 0R0ELF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Current Sense Size / Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CRM2512-FX-10R0ELFDK R,CRM2512FX10R0ELF,C RM2512-FX-10R0ELFCT, CRM2512-FX-10R0ELFTR ,CRM2512-FX-10R0ELF- ND Base Product Number: CRM2512 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1326161-CRM2512-FX-10R0ELF
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Current Sense
Size / Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CRM2512-FX-10R0ELFDKR,CRM2512FX10R0ELF,CRM2512-FX-10R0ELFCT,CRM2512-FX-10R0ELFTR,CRM2512-FX-10R0ELF-ND
Base Product Number: CRM2512
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-10R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-10R0ELFTR-ND
Chip Resistor - Surface Mount CRM2512-FX-10R0ELFTR-ND
10 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

10 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-10R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-10R0ELFDKR-ND
Chip Resistor - Surface Mount CRM2512-FX-10R0ELFDKR-ND
10 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

10 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-10R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-10R0ELFCT-ND
Chip Resistor - Surface Mount CRM2512-FX-10R0ELFCT-ND
10 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

10 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 10 OHM 2W Resistor - 52-CRM2512-FX-10R0ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 OHM 2W Resistor
52-CRM2512-FX-10R0ELF
SMD 10 OHM 2W Resistor 52-CRM2512-FX-10R0ELF
RES SMD 10 OHM 1% 2W 2512 Product overview: CRM2512-FX-10R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-10R0EL F can be used for catalog matching and distributor lookup.

RES SMD 10 OHM 1% 2W 2512 Product overview: CRM2512-FX-10R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-10R0ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1814458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1814458
Surface Mount Resistors 1814458
Bourns CRM2512-FX-10R0ELF

Bourns CRM2512-FX-10R0ELF

Supplier's Site
Chip Resistor - Surface Mount - CRM2512-FX-10R0ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-FX-10R0ELF
Chip Resistor - Surface Mount CRM2512-FX-10R0ELF
RES SMD 10 OHM 1% 2W 2512

RES SMD 10 OHM 1% 2W 2512

Supplier's Site Datasheet
Res, 10R, 1%, 2W, 2512, Thick Film; Resistance Bourns - 87W5948 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 2W, 2512, Thick Film; Resistance Bourns
87W5948
Res, 10R, 1%, 2W, 2512, Thick Film; Resistance Bourns 87W5948
RES, 10R, 1%, 2W, 2512, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RES, 10R, 1%, 2W, 2512, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site
Res, 10R, 1%, 2W, 2512, Thick Film; Resistance Bourns - 14P5597 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 2W, 2512, Thick Film; Resistance Bourns
14P5597
Res, 10R, 1%, 2W, 2512, Thick Film; Resistance Bourns 14P5597
RES, 10R, 1%, 2W, 2512, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RES, 10R, 1%, 2W, 2512, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site
Thick Film Resistors 2watts 1% 10ohms 100 PPM 2512 - 103-CRM2512-FX-10R0ELF - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 2watts 1% 10ohms 100 PPM 2512
103-CRM2512-FX-10R0ELF
Thick Film Resistors 2watts 1% 10ohms 100 PPM 2512 103-CRM2512-FX-10R0ELF
Thick Film Resistors 2watts 1% 10ohms 100 PPM 2512

Thick Film Resistors 2watts 1% 10ohms 100 PPM 2512

Supplier's Site
Resistor - 48637180 - Radwell International
Willingboro, NJ, United States
Resistor
48637180
Resistor 48637180
RESISTOR, SMD, THICK FILM, 10 OHM, 2W, 1%, 2512. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SMD, THICK FILM, 10 OHM, 2W, 1%, 2512. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Radwell International
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 1326161-CRM2512-FX-10R0ELF CRM2512-FX-10R0ELFTR-ND 52-CRM2512-FX-10R0ELF 1814458 CRM2512-FX-10R0ELF 87W5948 103-CRM2512-FX-10R0ELF 48637180
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 10 OHM 2W Resistor Surface Mount Resistors Chip Resistor - Surface Mount Res, 10R, 1%, 2W, 2512, Thick Film; Resistance Bourns Thick Film Resistors 2watts 1% 10ohms 100 PPM 2512 Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details