Bourns, Inc. Chip Resistor - Surface Mount CRM2512-FX-1003ELF

Description
100 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM2512-FX-1003ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-1003ELFTR-ND
Chip Resistor - Surface Mount CRM2512-FX-1003ELFTR-ND
100 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

100 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-1003ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-1003ELFCT-ND
Chip Resistor - Surface Mount CRM2512-FX-1003ELFCT-ND
100 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

100 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-1003ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-1003ELFDKR-ND
Chip Resistor - Surface Mount CRM2512-FX-1003ELFDKR-ND
100 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

100 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 2W Resistor - 52-CRM2512-FX-1003ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-CRM2512-FX-1003ELF
SMD 2W Resistor 52-CRM2512-FX-1003ELF
RES SMD 100K OHM 1% 2W 2512 Product overview: CRM2512-FX-1003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-1003EL F can be used for catalog matching and distributor lookup.

RES SMD 100K OHM 1% 2W 2512 Product overview: CRM2512-FX-1003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-1003ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 100K, 1%, 2W, 2512, Thick Film; Resistance Bourns - 53W8813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 2W, 2512, Thick Film; Resistance Bourns
53W8813
Res, 100K, 1%, 2W, 2512, Thick Film; Resistance Bourns 53W8813
RES, 100K, 1%, 2W, 2512, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM2512 Series RoHS Compliant: Yes

RES, 100K, 1%, 2W, 2512, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM2512 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 2W, 2512, Thick Film; Resistance Bourns - 34AK1242 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 2W, 2512, Thick Film; Resistance Bourns
34AK1242
Res, 100K, 1%, 2W, 2512, Thick Film; Resistance Bourns 34AK1242
RES, 100K, 1%, 2W, 2512, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM2512 Series RoHS Compliant: Yes

RES, 100K, 1%, 2W, 2512, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM2512 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRM2512-FX-1003ELFTR-ND 52-CRM2512-FX-1003ELF 53W8813
Product Name Chip Resistor - Surface Mount SMD 2W Resistor Res, 100K, 1%, 2W, 2512, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2AR20FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details