Bourns, Inc. Chip Resistor - Surface Mount CRM2512-FX-1001ELF

Description
1 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM2512-FX-1001ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-1001ELFCT-ND
Chip Resistor - Surface Mount CRM2512-FX-1001ELFCT-ND
1 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

1 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-1001ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-1001ELFDKR-ND
Chip Resistor - Surface Mount CRM2512-FX-1001ELFDKR-ND
1 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

1 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-1001ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-1001ELFTR-ND
Chip Resistor - Surface Mount CRM2512-FX-1001ELFTR-ND
1 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

1 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 2W Resistor - 52-CRM2512-FX-1001ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-CRM2512-FX-1001ELF
SMD 2W Resistor 52-CRM2512-FX-1001ELF
RES SMD 1K OHM 1% 2W 2512 Product overview: CRM2512-FX-1001ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-1001EL F can be used for catalog matching and distributor lookup.

RES SMD 1K OHM 1% 2W 2512 Product overview: CRM2512-FX-1001ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-1001ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 7203212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7203212
Surface Mount Resistors 7203212
Bourns CRM2512-FX-1001ELF

Bourns CRM2512-FX-1001ELF

Supplier's Site
Surface Mount Resistors - 7203212P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7203212P
Surface Mount Resistors 7203212P
Bourns CRM2512-FX-1001ELF

Bourns CRM2512-FX-1001ELF

Supplier's Site
Surface Mount Resistors - 1674484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1674484
Surface Mount Resistors 1674484
Bourns CRM2512-FX-1001ELF

Bourns CRM2512-FX-1001ELF

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRM2512-FX-1001ELF
867257-CRM2512-FX-1001ELF
Chip Resistor - Surface Mount - CRM2512-FX-1001ELF 867257-CRM2512-FX-1001ELF
Manufacturer: Bourns Inc. Win Source Part Number: 867257-CRM2512-FX-10 01ELF Series: CRM2512 Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRM2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CRM2512FX1001ELF, CRM2512-FX-1001ELFTR , CRM2512-FX-1001ELFDK R, CRM2512-FX-1001ELF-N D, CRM2512-FX-1001ELFCT

Manufacturer: Bourns Inc.
Win Source Part Number: 867257-CRM2512-FX-1001ELF
Series: CRM2512
Operating Temperature Range: -55°C ~ 155°C
Features: 1 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRM2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CRM2512FX1001ELF, CRM2512-FX-1001ELFTR, CRM2512-FX-1001ELFDKR, CRM2512-FX-1001ELF-ND, CRM2512-FX-1001ELFCT

Buy Now Datasheet
Res, 1K, 1%, 2W, 2512, Thick Film; Resistance Bourns - 87W5950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 2W, 2512, Thick Film; Resistance Bourns
87W5950
Res, 1K, 1%, 2W, 2512, Thick Film; Resistance Bourns 87W5950
RES, 1K, 1%, 2W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RES, 1K, 1%, 2W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site
Res, 1K, 1%, 2W, 2512, Thick Film; Resistance Bourns - 14P5599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 2W, 2512, Thick Film; Resistance Bourns
14P5599
Res, 1K, 1%, 2W, 2512, Thick Film; Resistance Bourns 14P5599
RES, 1K, 1%, 2W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RES, 1K, 1%, 2W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRM2512-FX-1001ELFCT-ND 52-CRM2512-FX-1001ELF 7203212 7203212P 867257-CRM2512-FX-1001ELF 87W5950
Product Name Chip Resistor - Surface Mount SMD 2W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - CRM2512-FX-1001ELF Res, 1K, 1%, 2W, 2512, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 (6432 Metric) Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details