Bourns, Inc. Chip Resistor - Surface Mount CRM2010AJW-1R0ELF

Description
1 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM2010AJW-1R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2010AJW-1R0ELFTR-ND
Chip Resistor - Surface Mount CRM2010AJW-1R0ELFTR-ND
1 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2010AJW-1R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2010AJW-1R0ELFDKR-ND
Chip Resistor - Surface Mount CRM2010AJW-1R0ELFDKR-ND
1 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2010AJW-1R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2010AJW-1R0ELFCT-ND
Chip Resistor - Surface Mount CRM2010AJW-1R0ELFCT-ND
1 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1034342-CRM2010AJW-1R0ELF
Resistors - Chip Resistor - Surface Mount 1034342-CRM2010AJW-1R0ELF
Win Source Part Number: 1034342-CRM2010AJW-1 R0ELF Category: Resistors>Chip Resistor - Surface Mount Series: CRM-A Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): CRM2010AJW-1R0ELFCRM 2010AJW1R0ELF; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CRM2010AJW-1R0ELFTR, CRM2010AJW-1R0ELFCT, CRM2010AJW-1R0ELFDKR Base Product Number: CRM2010

Win Source Part Number: 1034342-CRM2010AJW-1R0ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CRM-A
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Alternative Parts (Cross-Reference): CRM2010AJW-1R0ELFCRM2010AJW1R0ELF;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: CRM2010AJW-1R0ELFTR,CRM2010AJW-1R0ELFCT,CRM2010AJW-1R0ELFDKR
Base Product Number: CRM2010

Buy Now Datasheet
1 OHM 1W Resistor - 52-CRM2010AJW-1R0ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 OHM 1W Resistor
52-CRM2010AJW-1R0ELF
1 OHM 1W Resistor 52-CRM2010AJW-1R0ELF
RES 1 OHM 5% 1W 2010 Product overview: CRM2010AJW-1R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2010AJW-1R0ELF can be used for catalog matching and distributor lookup.

RES 1 OHM 5% 1W 2010 Product overview: CRM2010AJW-1R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2010AJW-1R0ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1R, 5%, 2010, Thick Film; Resistor Case Style Bourns - 46AC0547 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 2010, Thick Film; Resistor Case Style Bourns
46AC0547
Res, 1R, 5%, 2010, Thick Film; Resistor Case Style Bourns 46AC0547
RES, 1R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1ohm; Product Range:CRM-A Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 1R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1ohm; Product Range:CRM-A Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 1R, 5%, 2010, Thick Film; Resistor Case Style Bourns - 47AC8753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 2010, Thick Film; Resistor Case Style Bourns
47AC8753
Res, 1R, 5%, 2010, Thick Film; Resistor Case Style Bourns 47AC8753
RES, 1R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1ohm; Product Range:CRM-A Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 1R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1ohm; Product Range:CRM-A Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 1W, 5%, Thick Film, 2010; Resistance Bourns - 52AC3720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1W, 5%, Thick Film, 2010; Resistance Bourns
52AC3720
Res, 1R, 1W, 5%, Thick Film, 2010; Resistance Bourns 52AC3720
RES, 1R, 1W, 5%, THICK FILM, 2010; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:CRMA Series RoHS Compliant: Yes

RES, 1R, 1W, 5%, THICK FILM, 2010; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:CRMA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 1W, 5%, Thick Film, 2010; Resistance Bourns - 34AK1235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1W, 5%, Thick Film, 2010; Resistance Bourns
34AK1235
Res, 1R, 1W, 5%, Thick Film, 2010; Resistance Bourns 34AK1235
RES, 1R, 1W, 5%, THICK FILM, 2010; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:CRMA Series RoHS Compliant: Yes

RES, 1R, 1W, 5%, THICK FILM, 2010; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:CRMA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRM2010AJW-1R0ELFTR-ND 1034342-CRM2010AJW-1R0ELF 52-CRM2010AJW-1R0ELF 46AC0547 52AC3720
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 1 OHM 1W Resistor Res, 1R, 5%, 2010, Thick Film; Resistor Case Style Bourns Res, 1R, 1W, 5%, Thick Film, 2010; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 (5025 Metric) 2010 2010; 2010 [5025 Metric]
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers