RES SMD 7.5 OHM 5% 1W 2010 Product overview: CRM2010-JW-7R5ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2010-JW-7R5ELF
7.5 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
7.5 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
RES SMD 7.5 OHM 5% 1W 2010
RES SMD 7.5 OHM 5% 1W 2010
SMD Current Sense Resistors, CRM Series, 7.5 ohm, 1 W, - 5%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
CURRENT SENSE RES, 7R5, 5%, 1 W, 2010; Resistance:7.5ohm; Product Range:CRM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 52-CRM2010-JW-7R5ELF | 118-CRM2010-JW-7R5ELFCT-ND | CRM2010-JW-7R5ELF | 32T6605 | 12AC0475 |
| Product Name | SMD 7.5 OHM 1W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Smd Current Sense Resistors, Crm Series, 7.5 Ohm, 1 W, 5%, 200 V, 2010 [5025 Metric] Rohs Compliant Bourns | Current Sense Res, 7R5, 5%, 1 W, 2010; Resistance Bourns |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2010 (5025 Metric) | 2010; 2010 | 2010 | 2010 | |
| Resistance Range | 7.5 ohms | 7.5 ohms | 7.5 ohms | 7.5 ohms | |
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |