Manufacturer: AMIS
Category: Optoelectronics - Reflectors
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 8.2k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Diode Schottky 100 V 200mA (DC) Surface Mount SOD-323
Temperature Coefficient: ±1200ppm/°C
| Win Source Electronics | |
|---|---|
| Product Category | Optical Mirrors |
| Product Number | CRM2010-JW-7R5ELF |
| Product Name | Optoelectronics - Reflectors |
| Mirror Types | Reflector |