4.7 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
RES SMD 4.7 OHM 5% 1W 2010
4.7 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
THICK FILM RESISTOR, 4.7 OHM, 1W, 5%; Resistance:4.7ohm; Product Range:CRM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes
THICK FILM RESISTOR, 4.7 OHM, 1W, 5%; Resistance:4.7ohm; Product Range:CRM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
SMD Current Sense Resistors, CRM Series, 4.7 ohm, 1 W, - 5%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 118-CRM2010-JW-4R7ELFTR-ND | 17T4290 | 32T6604 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistor, 4.7 Ohm, 1W, 5%; Resistance Bourns | Smd Current Sense Resistors, Crm Series, 4.7 Ohm, 1 W, 5%, 200 V, 2010 [5025 Metric] Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | Current Sensing | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] | 2010 |
| Resistance Range | 4.7 ohms | 4.7 ohms |