Bourns, Inc. Chip Resistor - Surface Mount CRM2010-JW-2R2ELF

Description
2.2 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRM2010-JW-2R2ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2010-JW-2R2ELFCT-ND
Chip Resistor - Surface Mount 118-CRM2010-JW-2R2ELFCT-ND
2.2 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

2.2 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2010-JW-2R2ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2010-JW-2R2ELFTR-ND
Chip Resistor - Surface Mount 118-CRM2010-JW-2R2ELFTR-ND
2.2 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

2.2 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2010-JW-2R2ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2010-JW-2R2ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM2010-JW-2R2ELFDKR-ND
RES SMD 2.2 OHM 5% 1W 2010

RES SMD 2.2 OHM 5% 1W 2010

Buy Now Datasheet
Resistor, Thick Film, 2.2 Ohm, 1W, 5%, Full Reel; Resistance Bourns - 17T4286 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.2 Ohm, 1W, 5%, Full Reel; Resistance Bourns
17T4286
Resistor, Thick Film, 2.2 Ohm, 1W, 5%, Full Reel; Resistance Bourns 17T4286
RESISTOR, THICK FILM, 2.2 OHM, 1W, 5%, FULL REEL; Resistance:2.2ohm; Product Range:CRM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:5mmRoHS Compliant: Yes

RESISTOR, THICK FILM, 2.2 OHM, 1W, 5%, FULL REEL; Resistance:2.2ohm; Product Range:CRM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:5mmRoHS Compliant: Yes

Supplier's Site
Res, Current Sense, 2R2, 2010; Resistance Bourns - 32T6602 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 2R2, 2010; Resistance Bourns
32T6602
Res, Current Sense, 2R2, 2010; Resistance Bourns 32T6602
RES, CURRENT SENSE, 2R2, 2010; Resistance:2.2ohm; Product Range:CRM2010 Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

RES, CURRENT SENSE, 2R2, 2010; Resistance:2.2ohm; Product Range:CRM2010 Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CRM2010-JW-2R2ELFCT-ND 17T4286 32T6602
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 2.2 Ohm, 1W, 5%, Full Reel; Resistance Bourns Res, Current Sense, 2R2, 2010; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD154JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details