Bourns, Inc. Chip Resistor - Surface Mount CRM2010-JW-2R0ELF

Description
2 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
2 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM2010-JW-2R0ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2010-JW-2R0ELF-ND
Chip Resistor - Surface Mount CRM2010-JW-2R0ELF-ND
2 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

2 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 2R, 5%, 1W, 2010; Resistance Bourns - 81Y0994 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 2R, 5%, 1W, 2010; Resistance Bourns
81Y0994
Current Sense Res, 2R, 5%, 1W, 2010; Resistance Bourns 81Y0994
CURRENT SENSE RES, 2R, 5%, 1W, 2010; Resistance:2ohm; Product Range:CRM2010 Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

CURRENT SENSE RES, 2R, 5%, 1W, 2010; Resistance:2ohm; Product Range:CRM2010 Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRM2010-JW-2R0ELF-ND 81Y0994
Product Name Chip Resistor - Surface Mount Current Sense Res, 2R, 5%, 1W, 2010; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers