Bourns, Inc. Chip Resistor - Surface Mount CRM2010-JW-151ELF

Description
RES SMD 150 OHM 5% 1W 2010
Request a Quote Datasheet
Description
RES SMD 150 OHM 5% 1W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRM2010-JW-151ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2010-JW-151ELFCT-ND
Chip Resistor - Surface Mount 118-CRM2010-JW-151ELFCT-ND
RES SMD 150 OHM 5% 1W 2010

RES SMD 150 OHM 5% 1W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2010-JW-151ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2010-JW-151ELFTR-ND
Chip Resistor - Surface Mount 118-CRM2010-JW-151ELFTR-ND
150 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

150 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2010-JW-151ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2010-JW-151ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM2010-JW-151ELFDKR-ND
RES SMD 150 OHM 5% 1W 2010

RES SMD 150 OHM 5% 1W 2010

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CRM2010-JW-151ELFCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED30L9FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details