Bourns, Inc. Chip Resistor - Surface Mount CRM2010-FX-R910ELF

Description
910 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
910 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRM2010-FX-R910ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2010-FX-R910ELFCT-ND
Chip Resistor - Surface Mount 118-CRM2010-FX-R910ELFCT-ND
910 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

910 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2010-FX-R910ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2010-FX-R910ELFTR-ND
Chip Resistor - Surface Mount 118-CRM2010-FX-R910ELFTR-ND
910 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

910 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2010-FX-R910ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2010-FX-R910ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM2010-FX-R910ELFDKR-ND
910 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

910 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistor, Thick Film, 0.91 Ohm, 1W, 1%; Resistance Bourns - 17T4274 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.91 Ohm, 1W, 1%; Resistance Bourns
17T4274
Resistor, Thick Film, 0.91 Ohm, 1W, 1%; Resistance Bourns 17T4274
RESISTOR, THICK FILM, 0.91 OHM, 1W, 1%; Resistance:0.91ohm; Product Range:CRM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.91 OHM, 1W, 1%; Resistance:0.91ohm; Product Range:CRM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

Supplier's Site
Res, Current Sense, 0R91, 2010; Resistance Bourns - 32T6596 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R91, 2010; Resistance Bourns
32T6596
Res, Current Sense, 0R91, 2010; Resistance Bourns 32T6596
RES, CURRENT SENSE, 0R91, 2010; Resistance:0.91ohm; Product Range:CRM2010 Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

RES, CURRENT SENSE, 0R91, 2010; Resistance:0.91ohm; Product Range:CRM2010 Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CRM2010-FX-R910ELFCT-ND 17T4274 32T6596
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 0.91 Ohm, 1W, 1%; Resistance Bourns Res, Current Sense, 0R91, 2010; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 0.9100 ohms 0.9100 ohms 0.9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details