RES 0.1 OHM 1% 1W 2010 Product overview: CRM2010-FX-R100ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2010-FX-R100EL
Bourns CRM2010-FX-R100ELF Resistor
Bourns CRM2010-FX-R100ELF Resistor
Bourns CRM2010-FX-R100ELF Resistor
100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
RES, 0R1, 1W, CURRENT SENSE, 2010; Resistance:0.1ohm; Product Range:CRM 2010 Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes
RESISTOR, THICK FILM, 0.1 OHM, 1W, 1%, FULL REEL; Resistance:0.1ohm; Product Range:CRM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5mmRoHS Compliant: Yes
RES, CURRENT SENSE, 0R1, 2010; Resistance:0.1ohm; Product Range:CRM2010 Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes
RES 0.1 OHM 1% 1W 2010
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-CRM2010-FX-R100ELF | 2477164 | CRM2010-FX-R100ELFCT-ND | 17T4269 | 17T4270 | CRM2010-FX-R100ELF |
| Product Name | 0.1 OHM 1W Resistor | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 0R1, 1W, Current Sense, 2010; Resistance Bourns | Resistor, Thick Film, 0.1 Ohm, 1W, 1%, Full Reel; Resistance Bourns | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010 (5025 Metric) | Surface Mount Technology (SMT / SMD); 2010; 2010 | 2010; 2010 | 2010; 2010 [5025 Metric] | 2010; 2010 [5025 Metric] | |
| Resistance Range | 0.1000 ohms | 10 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 1.00E8 ohms |
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |