Bourns, Inc. Chip Resistor - Surface Mount CRM2010-FX-51R0ELF

Description
51 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
51 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM2010-FX-51R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2010-FX-51R0ELFDKR-ND
Chip Resistor - Surface Mount CRM2010-FX-51R0ELFDKR-ND
51 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

51 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2010-FX-51R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2010-FX-51R0ELFTR-ND
Chip Resistor - Surface Mount CRM2010-FX-51R0ELFTR-ND
51 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

51 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2010-FX-51R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2010-FX-51R0ELFCT-ND
Chip Resistor - Surface Mount CRM2010-FX-51R0ELFCT-ND
51 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

51 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, 51R, 1%, 1W, 2010, Thick Film; Resistance Bourns - 17T4276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 1W, 2010, Thick Film; Resistance Bourns
17T4276
Res, 51R, 1%, 1W, 2010, Thick Film; Resistance Bourns 17T4276
RES, 51R, 1%, 1W, 2010, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RES, 51R, 1%, 1W, 2010, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site
Res, 51R, 1%, 1W, 2010, Thick Film; Resistance Bourns - 17T4275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 1W, 2010, Thick Film; Resistance Bourns
17T4275
Res, 51R, 1%, 1W, 2010, Thick Film; Resistance Bourns 17T4275
RES, 51R, 1%, 1W, 2010, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RES, 51R, 1%, 1W, 2010, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Crm Series, 51 Ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Bourns - 32T6597 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Crm Series, 51 Ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Bourns
32T6597
Smd Current Sense Resistors, Crm Series, 51 Ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Bourns 32T6597
SMD Current Sense Resistors, CRM Series, 51 ohm, 1 W, - 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, CRM Series, 51 ohm, 1 W, - 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRM2010-FX-51R0ELFDKR-ND 17T4276 32T6597
Product Name Chip Resistor - Surface Mount Res, 51R, 1%, 1W, 2010, Thick Film; Resistance Bourns Smd Current Sense Resistors, Crm Series, 51 Ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Resistors - SMD RL73K 2B R12 5% - RL73K2BR12JTD - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details