Bourns, Inc. Resistors - Chip Resistor - Surface Mount CRM2010-FX-2003ELF

Description
Win Source Part Number: 1053108-CRM2010-FX-2 003ELF Category: Resistors>Chip Resistor - Surface Mount Series: CRM2010 Features: Current Sense Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 200 kOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): RC2010FK-07200KL; CRCW2010200KFKEF; ERJ12SF2003U; RC2010FK-07220KL; ERJ-12SF1963U; CRCW2010220KFKEF; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Base Product Number: CRM2010
Request a Quote Datasheet
Description
Win Source Part Number: 1053108-CRM2010-FX-2 003ELF Category: Resistors>Chip Resistor - Surface Mount Series: CRM2010 Features: Current Sense Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 200 kOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): RC2010FK-07200KL; CRCW2010200KFKEF; ERJ12SF2003U; RC2010FK-07220KL; ERJ-12SF1963U; CRCW2010220KFKEF; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Base Product Number: CRM2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1053108-CRM2010-FX-2003ELF
Resistors - Chip Resistor - Surface Mount 1053108-CRM2010-FX-2003ELF
Win Source Part Number: 1053108-CRM2010-FX-2 003ELF Category: Resistors>Chip Resistor - Surface Mount Series: CRM2010 Features: Current Sense Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 200 kOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): RC2010FK-07200KL; CRCW2010200KFKEF; ERJ12SF2003U; RC2010FK-07220KL; ERJ-12SF1963U; CRCW2010220KFKEF; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Base Product Number: CRM2010

Win Source Part Number: 1053108-CRM2010-FX-2003ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CRM2010
Features: Current Sense
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 kOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Alternative Parts (Cross-Reference): RC2010FK-07200KL; CRCW2010200KFKEF; ERJ12SF2003U; RC2010FK-07220KL; ERJ-12SF1963U; CRCW2010220KFKEF;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Base Product Number: CRM2010

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2010-FX-2003ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2010-FX-2003ELF-ND
Chip Resistor - Surface Mount CRM2010-FX-2003ELF-ND
200 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

200 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 1W Resistor - 52-CRM2010-FX-2003ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-CRM2010-FX-2003ELF
SMD 1W Resistor 52-CRM2010-FX-2003ELF
RES SMD 200K OHM 1% 1W 2010 Product overview: CRM2010-FX-2003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2010-FX-2003EL F can be used for catalog matching and distributor lookup.

RES SMD 200K OHM 1% 1W 2010 Product overview: CRM2010-FX-2003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2010-FX-2003ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1053108-CRM2010-FX-2003ELF CRM2010-FX-2003ELF-ND 52-CRM2010-FX-2003ELF
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 1W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film
Resistance Range 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data