Bourns, Inc. Chip Resistor - Surface Mount CRM2010-FX-15R0ELF

Description
15 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRM2010-FX-15R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2010-FX-15R0ELFTR-ND
Chip Resistor - Surface Mount 118-CRM2010-FX-15R0ELFTR-ND
15 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

15 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2010-FX-15R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2010-FX-15R0ELFCT-ND
Chip Resistor - Surface Mount 118-CRM2010-FX-15R0ELFCT-ND
RES SMD 15 OHM 1% 1W 2010

RES SMD 15 OHM 1% 1W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2010-FX-15R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2010-FX-15R0ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM2010-FX-15R0ELFDKR-ND
RES SMD 15 OHM 1% 1W 2010

RES SMD 15 OHM 1% 1W 2010

Buy Now Datasheet
Res, 15R, 1%, 1W, 2010, Thick Film; Resistance Bourns - 53W8807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 1W, 2010, Thick Film; Resistance Bourns
53W8807
Res, 15R, 1%, 1W, 2010, Thick Film; Resistance Bourns 53W8807
RES, 15R, 1%, 1W, 2010, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RES, 15R, 1%, 1W, 2010, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CRM2010-FX-15R0ELFTR-ND 53W8807
Product Name Chip Resistor - Surface Mount Res, 15R, 1%, 1W, 2010, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details