2.2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film
2.2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film
2.2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 2K2, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.2kohm; Product Range:CRM-A Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES, 2.2K, 0.5W, 5%, THICK FILM, 1206; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
RES, 2K2, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.2kohm; Product Range:CRM-A Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRM1206AJW-222ELFDKR-ND | 47AC8751 | 52AC3693 |
| Product Name | Chip Resistor - Surface Mount | Res, 2K2, 5%, 1206, Thick Film; Resistor Case Style Bourns | Res, 2.2K, 0.5W, 5%, Thick Film, 1206; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 [3216 Metric] |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |