RESHIGHPOWERA 1206 820R 1% 500MW
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-CRM1206AFX-8200ELFTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 1 +/- % |