Bourns, Inc. Chip Resistor - Surface Mount CRM1206-JW-752ELF

Description
RES 7.5K OHM 5% 1/2W 1206
Request a Quote Datasheet
Description
RES 7.5K OHM 5% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRM1206-JW-752ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-JW-752ELFCT-ND
Chip Resistor - Surface Mount 118-CRM1206-JW-752ELFCT-ND
RES 7.5K OHM 5% 1/2W 1206

RES 7.5K OHM 5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM1206-JW-752ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-JW-752ELFTR-ND
Chip Resistor - Surface Mount 118-CRM1206-JW-752ELFTR-ND
7.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

7.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM1206-JW-752ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-JW-752ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM1206-JW-752ELFDKR-ND
RES 7.5K OHM 5% 1/2W 1206

RES 7.5K OHM 5% 1/2W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRM1206-JW-752ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRM1206-JW-752ELF
Resistors - Chip Resistor - Surface Mount CRM1206-JW-752ELF
RES 7.5K OHM 5% 1/2W 1206

RES 7.5K OHM 5% 1/2W 1206

Supplier's Site
Res, 7K5, 5%, 0.5W, 1206, Thick Film; Resistance Bourns - 13AC4996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 5%, 0.5W, 1206, Thick Film; Resistance Bourns
13AC4996
Res, 7K5, 5%, 0.5W, 1206, Thick Film; Resistance Bourns 13AC4996
RES, 7K5, 5%, 0.5W, 1206, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RES, 7K5, 5%, 0.5W, 1206, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CRM1206-JW-752ELFCT-ND CRM1206-JW-752ELF 13AC4996
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 7K5, 5%, 0.5W, 1206, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details