Bourns, Inc. Chip Resistor - Surface Mount CRM1206-JW-682ELF

Description
RES SMD 6.8K OHM 5% 1/2W 1206
Request a Quote Datasheet
Description
RES SMD 6.8K OHM 5% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRM1206-JW-682ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-JW-682ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM1206-JW-682ELFDKR-ND
RES SMD 6.8K OHM 5% 1/2W 1206

RES SMD 6.8K OHM 5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM1206-JW-682ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-JW-682ELFTR-ND
Chip Resistor - Surface Mount 118-CRM1206-JW-682ELFTR-ND
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM1206-JW-682ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-JW-682ELFCT-ND
Chip Resistor - Surface Mount 118-CRM1206-JW-682ELFCT-ND
RES SMD 6.8K OHM 5% 1/2W 1206

RES SMD 6.8K OHM 5% 1/2W 1206

Buy Now Datasheet
Res, 6K8, 5%, 0.5W, 1206, Thick Film; Resistance Bourns - 53W8803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 0.5W, 1206, Thick Film; Resistance Bourns
53W8803
Res, 6K8, 5%, 0.5W, 1206, Thick Film; Resistance Bourns 53W8803
RES, 6K8, 5%, 0.5W, 1206, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RES, 6K8, 5%, 0.5W, 1206, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CRM1206-JW-682ELFDKR-ND 53W8803
Product Name Chip Resistor - Surface Mount Res, 6K8, 5%, 0.5W, 1206, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-2176231-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30 ohms
View Details
2 suppliers