2.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
2.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
2.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Bourns CRM1206-JW-2R2ELF Resistor
RESISTOR, THICK FILM, 2.2 OHM, 0.5W, 5%, FULL REEL; Resistance:2.2ohm; Product Range:CRM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes
SMD Current Sense Resistors, CRM Series, 2.2 ohm, 500 mW, - 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
CURRENT SENSE RES, 2R2, 5%, 500 MW, 1206; Resistance:2.2ohm; Product Range:CRM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRM1206-JW-2R2ELFDKR-ND | 630160 | 17T4266 | 32T6592 | 12AC0472 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Resistor, Thick Film, 2.2 Ohm, 0.5W, 5%, Full Reel; Resistance Bourns | Smd Current Sense Resistors, Crm Series, 2.2 Ohm, 500 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Bourns | Current Sense Res, 2R2, 5%, 500 Mw, 1206; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | Current Sensing | Current Sensing | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 [3216 Metric] | 1206 | 1206 |
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms |