Bourns, Inc. Chip Resistor - Surface Mount CRM1206-JW-1R0ELF

Description
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM1206-JW-1R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM1206-JW-1R0ELFTR-ND
Chip Resistor - Surface Mount CRM1206-JW-1R0ELFTR-ND
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM1206-JW-1R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM1206-JW-1R0ELFDKR-ND
Chip Resistor - Surface Mount CRM1206-JW-1R0ELFDKR-ND
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM1206-JW-1R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM1206-JW-1R0ELFCT-ND
Chip Resistor - Surface Mount CRM1206-JW-1R0ELFCT-ND
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Surface Mount Resistors - 630159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630159
Surface Mount Resistors 630159
Bourns CRM1206-JW-1R0ELF Resistor

Bourns CRM1206-JW-1R0ELF Resistor

Supplier's Site
Thick Film Resistor, 1 Ohm, 0.5W, 5%, Full Reel; Resistance Bourns - 17T4264 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1 Ohm, 0.5W, 5%, Full Reel; Resistance Bourns
17T4264
Thick Film Resistor, 1 Ohm, 0.5W, 5%, Full Reel; Resistance Bourns 17T4264
THICK FILM RESISTOR, 1 OHM, 0.5W, 5%, FULL REEL; Resistance:1ohm; Product Range:CRM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 1 OHM, 0.5W, 5%, FULL REEL; Resistance:1ohm; Product Range:CRM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 1 Ohm, 0.5W, 5%; Resistance Bourns - 17T4263 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1 Ohm, 0.5W, 5%; Resistance Bourns
17T4263
Thick Film Resistor, 1 Ohm, 0.5W, 5%; Resistance Bourns 17T4263
THICK FILM RESISTOR, 1 OHM, 0.5W, 5%; Resistance:1ohm; Product Range:CRM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Type:Thick Film; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

THICK FILM RESISTOR, 1 OHM, 0.5W, 5%; Resistance:1ohm; Product Range:CRM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Type:Thick Film; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Crm Series, 1 Ohm, 500 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Bourns - 32T6591 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Crm Series, 1 Ohm, 500 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Bourns
32T6591
Smd Current Sense Resistors, Crm Series, 1 Ohm, 500 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Bourns 32T6591
SMD Current Sense Resistors, CRM Series, 1 ohm, 500 mW, - 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, CRM Series, 1 ohm, 500 mW, - 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRM1206-JW-1R0ELFTR-ND 630159 17T4264 32T6591
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Thick Film Resistor, 1 Ohm, 0.5W, 5%, Full Reel; Resistance Bourns Smd Current Sense Resistors, Crm Series, 1 Ohm, 500 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTPR27GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details