Bourns, Inc. Chip Resistor - Surface Mount CRM1206-FX-R910ELF

Description
910 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
910 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM1206-FX-R910ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM1206-FX-R910ELFDKR-ND
Chip Resistor - Surface Mount CRM1206-FX-R910ELFDKR-ND
910 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

910 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM1206-FX-R910ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM1206-FX-R910ELFTR-ND
Chip Resistor - Surface Mount CRM1206-FX-R910ELFTR-ND
910 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

910 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM1206-FX-R910ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM1206-FX-R910ELFCT-ND
Chip Resistor - Surface Mount CRM1206-FX-R910ELFCT-ND
910 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

910 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Thick Film Resistor, 0.91 Ohm, 0.5W, 1%; Resistance Bourns - 17T4255 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.91 Ohm, 0.5W, 1%; Resistance Bourns
17T4255
Thick Film Resistor, 0.91 Ohm, 0.5W, 1%; Resistance Bourns 17T4255
THICK FILM RESISTOR, 0.91 OHM, 0.5W, 1%; Resistance:0.91ohm; Product Range:CRM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.91 OHM, 0.5W, 1%; Resistance:0.91ohm; Product Range:CRM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.91 Ohm, 0.5W, 1%; Resistance Bourns - 17T4256 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.91 Ohm, 0.5W, 1%; Resistance Bourns
17T4256
Resistor, Thick Film, 0.91 Ohm, 0.5W, 1%; Resistance Bourns 17T4256
RESISTOR, THICK FILM, 0.91 OHM, 0.5W, 1%; Resistance:0.91ohm; Product Range:CRM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.91 OHM, 0.5W, 1%; Resistance:0.91ohm; Product Range:CRM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRM1206-FX-R910ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRM1206-FX-R910ELF
Chip Resistor - Surface Mount CRM1206-FX-R910ELF
RES 0.91 OHM 1% 1/2W 1206

RES 0.91 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRM1206-FX-R910ELFDKR-ND 17T4255 CRM1206-FX-R910ELF
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 0.91 Ohm, 0.5W, 1%; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.9100 ohms 0.9100 ohms 0.9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614906-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20500 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTEDR165FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details