Bourns, Inc. Chip Resistor - Surface Mount CRM1206-FX-R820ELF

Description
820 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
820 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRM1206-FX-R820ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-FX-R820ELFCT-ND
Chip Resistor - Surface Mount 118-CRM1206-FX-R820ELFCT-ND
820 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

820 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM1206-FX-R820ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-FX-R820ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM1206-FX-R820ELFDKR-ND
820 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

820 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM1206-FX-R820ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-FX-R820ELFTR-ND
Chip Resistor - Surface Mount 118-CRM1206-FX-R820ELFTR-ND
820 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

820 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
0.82 OHM 2W Resistor - 52-CRM1206-FX-R820ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.82 OHM 2W Resistor
52-CRM1206-FX-R820ELF
0.82 OHM 2W Resistor 52-CRM1206-FX-R820ELF
RES 0.82 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-R820ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.82 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-R820EL F can be used for catalog matching and distributor lookup.

RES 0.82 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-R820ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.82 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-R820ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
997084-CRM1206-FX-R820ELF
Resistors - Chip Resistor - Surface Mount 997084-CRM1206-FX-R820ELF
Win Source Part Number: 997084-CRM1206-FX-R8 20ELF Category: Resistors>Chip Resistor - Surface Mount Series: CRM1206 Features: Current Sense Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 820 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: 118-CRM1206-FX-R820E LFTR,CRM1206-FX-R820 ELFCT-ND,CRM1206-FX- R820ELFCT,118-CRM120 6-FX-R820ELFCT,CRM12 06-FX-R820ELFTR-ND,- CRM1206-FX-R820ELFCT ,118-CRM1206-FX-R820 ELFDKR,CRM1206-FX-R8 20ELF-ND,-CRM1206-FX -R820ELFTR,CRM1206-F X-R820ELFTR Base Product Number: CRM1206

Win Source Part Number: 997084-CRM1206-FX-R820ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CRM1206
Features: Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 820 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: 118-CRM1206-FX-R820ELFTR,CRM1206-FX-R820ELFCT-ND,CRM1206-FX-R820ELFCT,118-CRM1206-FX-R820ELFCT,CRM1206-FX-R820ELFTR-ND,-CRM1206-FX-R820ELFCT,118-CRM1206-FX-R820ELFDKR,CRM1206-FX-R820ELF-ND,-CRM1206-FX-R820ELFTR,CRM1206-FX-R820ELFTR
Base Product Number: CRM1206

Buy Now Datasheet
Surface Mount Resistors - 630158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630158
Surface Mount Resistors 630158
Bourns CRM1206-FX-R820ELF Resistor

Bourns CRM1206-FX-R820ELF Resistor

Supplier's Site
Resistor, Thick Film, 0.82 Ohm, 0.5W, 1%; Resistance Bourns - 17T4254 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.82 Ohm, 0.5W, 1%; Resistance Bourns
17T4254
Resistor, Thick Film, 0.82 Ohm, 0.5W, 1%; Resistance Bourns 17T4254
RESISTOR, THICK FILM, 0.82 OHM, 0.5W, 1%; Resistance:0.82ohm; Product Range:CRM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; No. of Pins:2Pins RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.82 OHM, 0.5W, 1%; Resistance:0.82ohm; Product Range:CRM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Curr Sense Res, Thick Film, 0R82, 1206; Resistance Bourns - 32T6586 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Thick Film, 0R82, 1206; Resistance Bourns
32T6586
Curr Sense Res, Thick Film, 0R82, 1206; Resistance Bourns 32T6586
CURR SENSE RES, THICK FILM, 0R82, 1206; Resistance:0.82ohm; Product Range:CRM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

CURR SENSE RES, THICK FILM, 0R82, 1206; Resistance:0.82ohm; Product Range:CRM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R82, 1%, 500 Mw; Resistance Bourns - 12AC0470 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R82, 1%, 500 Mw; Resistance Bourns
12AC0470
Current Sense Res, 0R82, 1%, 500 Mw; Resistance Bourns 12AC0470
CURRENT SENSE RES, 0R82, 1%, 500 MW; Resistance:0.82ohm; Product Range:CRM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R82, 1%, 500 MW; Resistance:0.82ohm; Product Range:CRM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 118-CRM1206-FX-R820ELFCT-ND 52-CRM1206-FX-R820ELF 997084-CRM1206-FX-R820ELF 630158 17T4254 12AC0470
Product Name Chip Resistor - Surface Mount 0.82 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Resistor, Thick Film, 0.82 Ohm, 0.5W, 1%; Resistance Bourns Current Sense Res, 0R82, 1%, 500 Mw; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 0.8200 ohms 0.8200 ohms 0.8200 ohms 0.8200 ohms 0.8200 ohms 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTPR110FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details