Bourns, Inc. Surface Mount Resistors CRM1206-FX-R330ELF

Description
Bourns CRM1206-FX-R330ELF Resistor
Request a Quote Datasheet
Description
Bourns CRM1206-FX-R330ELF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2477163P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477163P
Surface Mount Resistors 2477163P
Bourns CRM1206-FX-R330ELF Resistor

Bourns CRM1206-FX-R330ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477162
Surface Mount Resistors 2477162
Bourns CRM1206-FX-R330ELF Resistor

Bourns CRM1206-FX-R330ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477163
Surface Mount Resistors 2477163
Bourns CRM1206-FX-R330ELF Resistor

Bourns CRM1206-FX-R330ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CRM1206-FX-R330ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM1206-FX-R330ELFCT-ND
Chip Resistor - Surface Mount CRM1206-FX-R330ELFCT-ND
330 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

330 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM1206-FX-R330ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM1206-FX-R330ELFDKR-ND
Chip Resistor - Surface Mount CRM1206-FX-R330ELFDKR-ND
330 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

330 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM1206-FX-R330ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM1206-FX-R330ELFTR-ND
Chip Resistor - Surface Mount CRM1206-FX-R330ELFTR-ND
330 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

330 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
0.33 OHM 2W Resistor - 52-CRM1206-FX-R330ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33 OHM 2W Resistor
52-CRM1206-FX-R330ELF
0.33 OHM 2W Resistor 52-CRM1206-FX-R330ELF
RES 0.33 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-R330ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-R330EL F can be used for catalog matching and distributor lookup.

RES 0.33 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-R330ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-R330ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRM1206-FX-R330ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRM1206-FX-R330ELF
Chip Resistor - Surface Mount CRM1206-FX-R330ELF
RES 0.33 OHM 1% 1/2W 1206

RES 0.33 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Current Sense Res, 0R33, 1%, 500 Mw; Resistance Bourns - 67AC7566 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R33, 1%, 500 Mw; Resistance Bourns
67AC7566
Current Sense Res, 0R33, 1%, 500 Mw; Resistance Bourns 67AC7566
CURRENT SENSE RES, 0R33, 1%, 500 MW; Resistance:0.33ohm; Product Range:CRM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R33, 1%, 500 MW; Resistance:0.33ohm; Product Range:CRM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R33, 0.5W, 1206; Resistance Bourns - 53W8730 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R33, 0.5W, 1206; Resistance Bourns
53W8730
Current Sense Res, 0R33, 0.5W, 1206; Resistance Bourns 53W8730
CURRENT SENSE RES, 0R33, 0.5W, 1206; Resistance:0.33ohm; Product Range:CRM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R33, 0.5W, 1206; Resistance:0.33ohm; Product Range:CRM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R33, 0.5W, 1206; Resistance Bourns - 34AK1224 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R33, 0.5W, 1206; Resistance Bourns
34AK1224
Current Sense Res, 0R33, 0.5W, 1206; Resistance Bourns 34AK1224
CURRENT SENSE RES, 0R33, 0.5W, 1206; Resistance:0.33ohm; Product Range:CRM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R33, 0.5W, 1206; Resistance:0.33ohm; Product Range:CRM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 2477163P CRM1206-FX-R330ELFCT-ND 52-CRM1206-FX-R330ELF CRM1206-FX-R330ELF 67AC7566 53W8730
Product Name Surface Mount Resistors Chip Resistor - Surface Mount 0.33 OHM 2W Resistor Chip Resistor - Surface Mount Current Sense Res, 0R33, 1%, 500 Mw; Resistance Bourns Current Sense Res, 0R33, 0.5W, 1206; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206 (3216 Metric) 1206 1206; 1206 [3216 Metric]
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers