Bourns, Inc. Chip Resistor - Surface Mount CRM1206-FX-R160ELF

Description
RES 0.16 OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 0.16 OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRM1206-FX-R160ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-FX-R160ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM1206-FX-R160ELFDKR-ND
RES 0.16 OHM 1% 1/2W 1206

RES 0.16 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM1206-FX-R160ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-FX-R160ELFCT-ND
Chip Resistor - Surface Mount 118-CRM1206-FX-R160ELFCT-ND
RES 0.16 OHM 1% 1/2W 1206

RES 0.16 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM1206-FX-R160ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-FX-R160ELFTR-ND
Chip Resistor - Surface Mount 118-CRM1206-FX-R160ELFTR-ND
160 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

160 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
0.16 OHM 2W Resistor - 52-CRM1206-FX-R160ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.16 OHM 2W Resistor
52-CRM1206-FX-R160ELF
0.16 OHM 2W Resistor 52-CRM1206-FX-R160ELF
RES 0.16 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-R160ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.16 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.16 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-R160EL F can be used for catalog matching and distributor lookup.

RES 0.16 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-R160ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.16 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.16 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-R160ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRM1206-FX-R160ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRM1206-FX-R160ELF
Resistors - Chip Resistor - Surface Mount CRM1206-FX-R160ELF
RES 0.16 OHM 1% 1/2W 1206

RES 0.16 OHM 1% 1/2W 1206

Supplier's Site
Current Sense Res, 0R16, 1%, 0.5W, 1206; Resistance Bourns - 53W8728 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R16, 1%, 0.5W, 1206; Resistance Bourns
53W8728
Current Sense Res, 0R16, 1%, 0.5W, 1206; Resistance Bourns 53W8728
CURRENT SENSE RES, 0R16, 1%, 0.5W, 1206; Resistance:0.16ohm; Product Range:CRM1206 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.6mmRoHS Compliant: Yes

CURRENT SENSE RES, 0R16, 1%, 0.5W, 1206; Resistance:0.16ohm; Product Range:CRM1206 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 118-CRM1206-FX-R160ELFDKR-ND 52-CRM1206-FX-R160ELF CRM1206-FX-R160ELF 53W8728
Product Name Chip Resistor - Surface Mount 0.16 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount Current Sense Res, 0R16, 1%, 0.5W, 1206; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric) 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 0.1600 ohms 0.1600 ohms 0.1600 ohms 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2105120 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details