Bourns, Inc. 0.1 OHM 2W Resistor CRM1206-FX-R100ELF

Description
RES 0.1 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-R100ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-R100EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.1 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-R100ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-R100EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 OHM 2W Resistor - 52-CRM1206-FX-R100ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 2W Resistor
52-CRM1206-FX-R100ELF
0.1 OHM 2W Resistor 52-CRM1206-FX-R100ELF
RES 0.1 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-R100ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-R100EL F can be used for catalog matching and distributor lookup.

RES 0.1 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-R100ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-R100ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRM1206-FX-R100ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM1206-FX-R100ELFCT-ND
Chip Resistor - Surface Mount CRM1206-FX-R100ELFCT-ND
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM1206-FX-R100ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM1206-FX-R100ELFDKR-ND
Chip Resistor - Surface Mount CRM1206-FX-R100ELFDKR-ND
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM1206-FX-R100ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM1206-FX-R100ELFTR-ND
Chip Resistor - Surface Mount CRM1206-FX-R100ELFTR-ND
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1814451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1814451
Surface Mount Resistors 1814451
Bourns CRM1206-FX-R100ELF

Bourns CRM1206-FX-R100ELF

Supplier's Site
Surface Mount Resistors - 1814401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1814401
Surface Mount Resistors 1814401
Bourns CRM1206-FX-R100ELF

Bourns CRM1206-FX-R100ELF

Supplier's Site
Chip Resistor - Surface Mount - CRM1206-FX-R100ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRM1206-FX-R100ELF
Chip Resistor - Surface Mount CRM1206-FX-R100ELF
RES 0.1 OHM 1% 1/2W 1206

RES 0.1 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Thick Film Resistor, 0.1 Ohm, 500Mw, 1%; Resistance Bourns - 17T4249 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.1 Ohm, 500Mw, 1%; Resistance Bourns
17T4249
Thick Film Resistor, 0.1 Ohm, 500Mw, 1%; Resistance Bourns 17T4249
THICK FILM RESISTOR, 0.1 OHM, 500mW, 1%; Resistance:0.1ohm; Product Range:CRM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.1 OHM, 500mW, 1%; Resistance:0.1ohm; Product Range:CRM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.1 Ohm, 0.5W, 1%, Full Reel; Resistance Bourns - 17T4250 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.1 Ohm, 0.5W, 1%, Full Reel; Resistance Bourns
17T4250
Thick Film Resistor, 0.1 Ohm, 0.5W, 1%, Full Reel; Resistance Bourns 17T4250
THICK FILM RESISTOR, 0.1 OHM, 0.5W, 1%, FULL REEL; Resistance:0.1ohm; Product Range:CRM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.1 OHM, 0.5W, 1%, FULL REEL; Resistance:0.1ohm; Product Range:CRM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R1, 1%, 500 Mw, 1206; Resistance Bourns - 12AC0468 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 1%, 500 Mw, 1206; Resistance Bourns
12AC0468
Current Sense Res, 0R1, 1%, 500 Mw, 1206; Resistance Bourns 12AC0468
CURRENT SENSE RES, 0R1, 1%, 500 MW, 1206; Resistance:0.1ohm; Product Range:CRM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 1%, 500 MW, 1206; Resistance:0.1ohm; Product Range:CRM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CRM1206-FX-R100ELF CRM1206-FX-R100ELFCT-ND 1814451 CRM1206-FX-R100ELF 17T4249 12AC0468
Product Name 0.1 OHM 2W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Resistor, 0.1 Ohm, 500Mw, 1%; Resistance Bourns Current Sense Res, 0R1, 1%, 500 Mw, 1206; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 [3216 Metric] 1206
Resistance Range 0.1000 ohms 0.1000 ohms 1.00E8 ohms 0.1000 ohms 0.1000 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Operating DC Voltage 0.6750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 1622825-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details