51 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
51 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
51 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Bourns CRM1206-FX-51R0ELF Resistor
RES, 51R, 1%, 0.5W, 1206, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes
RES, 51R, 1%, 0.5W, 1206, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes
SMD Current Sense Resistors, CRM Series, 51 ohm, 500 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
RES SMD 51 OHM 1% 1/2W 1206
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRM1206-FX-51R0ELFCT-ND | 630157 | 17T4260 | 32T6589 | CRM1206-FX-51R0ELF |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 51R, 1%, 0.5W, 1206, Thick Film; Resistance Bourns | Smd Current Sense Resistors, Crm Series, 51 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Bourns | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Current Sensing; General Use | Power Applications | Current Sensing | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 [3216 Metric] | 1206 | |
| Resistance Range | 51 ohms | 0.0200 ohms | 51 ohms | 51 ohms |