Bourns, Inc. Chip Resistor - Surface Mount CRM1206-FX-47R0ELF

Description
47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRM1206-FX-47R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-FX-47R0ELFTR-ND
Chip Resistor - Surface Mount 118-CRM1206-FX-47R0ELFTR-ND
47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM1206-FX-47R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-FX-47R0ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM1206-FX-47R0ELFDKR-ND
47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM1206-FX-47R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-FX-47R0ELFCT-ND
Chip Resistor - Surface Mount 118-CRM1206-FX-47R0ELFCT-ND
47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 47 OHM 2W Resistor - 52-CRM1206-FX-47R0ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47 OHM 2W Resistor
52-CRM1206-FX-47R0ELF
SMD 47 OHM 2W Resistor 52-CRM1206-FX-47R0ELF
RES SMD 47 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-47R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-47R0EL F can be used for catalog matching and distributor lookup.

RES SMD 47 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-47R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-47R0ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 47R, 1%, 0.5W, 1206, Thick Film; Resistance Bourns - 53W8776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.5W, 1206, Thick Film; Resistance Bourns
53W8776
Res, 47R, 1%, 0.5W, 1206, Thick Film; Resistance Bourns 53W8776
RES, 47R, 1%, 0.5W, 1206, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM1206 SeriesRoHS Compliant: Yes

RES, 47R, 1%, 0.5W, 1206, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM1206 SeriesRoHS Compliant: Yes

Supplier's Site
Res, 47R, 1%, 0.5W, 1206, Thick Film; Resistance Bourns - 34AK1230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.5W, 1206, Thick Film; Resistance Bourns
34AK1230
Res, 47R, 1%, 0.5W, 1206, Thick Film; Resistance Bourns 34AK1230
RES, 47R, 1%, 0.5W, 1206, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM1206 SeriesRoHS Compliant: Yes

RES, 47R, 1%, 0.5W, 1206, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM1206 SeriesRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRM1206-FX-47R0ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRM1206-FX-47R0ELF
Chip Resistor - Surface Mount CRM1206-FX-47R0ELF
RES SMD 47 OHM 1% 1/2W 1206

RES SMD 47 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 118-CRM1206-FX-47R0ELFTR-ND 52-CRM1206-FX-47R0ELF 53W8776 CRM1206-FX-47R0ELF
Product Name Chip Resistor - Surface Mount SMD 47 OHM 2W Resistor Res, 47R, 1%, 0.5W, 1206, Thick Film; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details