Bourns, Inc. SMD 2.61 OHM 2W Resistor CRM1206-FX-2R61ELF

Description
RES SMD 2.61 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-2R61ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.61 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.61 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-2R61EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2.61 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-2R61ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.61 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.61 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-2R61EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.61 OHM 2W Resistor - 52-CRM1206-FX-2R61ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.61 OHM 2W Resistor
52-CRM1206-FX-2R61ELF
SMD 2.61 OHM 2W Resistor 52-CRM1206-FX-2R61ELF
RES SMD 2.61 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-2R61ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.61 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.61 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-2R61EL F can be used for catalog matching and distributor lookup.

RES SMD 2.61 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-2R61ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.61 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.61 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-2R61ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CRM1206-FX-2R61ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-FX-2R61ELFTR-ND
Chip Resistor - Surface Mount 118-CRM1206-FX-2R61ELFTR-ND
2.61 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

2.61 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM1206-FX-2R61ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-FX-2R61ELFCT-ND
Chip Resistor - Surface Mount 118-CRM1206-FX-2R61ELFCT-ND
RES SMD 2.61 OHM 1% 1/2W 1206

RES SMD 2.61 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM1206-FX-2R61ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-FX-2R61ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM1206-FX-2R61ELFDKR-ND
RES SMD 2.61 OHM 1% 1/2W 1206

RES SMD 2.61 OHM 1% 1/2W 1206

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-CRM1206-FX-2R61ELF 118-CRM1206-FX-2R61ELFTR-ND
Product Name SMD 2.61 OHM 2W Resistor Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206
Resistance Range 2.61 ohms 2.61 ohms
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details