2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Bourns CRM1206-FX-2201ELF Resistor
RES SMD 2.2K OHM 1% 1/2W 1206 Product overview: CRM1206-FX-2201ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-2201EL
RES, 2K2, 1%, 0.5W, 1206, THICK FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 118-CRM1206-FX-2201ELFTR-ND | 630155 | 52-CRM1206-FX-2201ELF | 48AK4913 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | SMD 2W Resistor | Res, 2K2, 1%, 0.5W, 1206, Thick Film Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Current Sensing; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 (3216 Metric) | 1206 |
| Tolerance | 1 +/- % | 1 +/- % |