Bourns, Inc. Surface Mount Resistors CRM1206-FX-1R00ELF

Description
Bourns CRM1206-FX-1R00ELF Resistor
Request a Quote Datasheet
Description
Bourns CRM1206-FX-1R00ELF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2330772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2330772
Surface Mount Resistors 2330772
Bourns CRM1206-FX-1R00ELF Resistor

Bourns CRM1206-FX-1R00ELF Resistor

Supplier's Site
Surface Mount Resistors - 2330772P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2330772P
Surface Mount Resistors 2330772P
Bourns CRM1206-FX-1R00ELF Resistor

Bourns CRM1206-FX-1R00ELF Resistor

Supplier's Site
Surface Mount Resistors - 2330771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2330771
Surface Mount Resistors 2330771
Bourns CRM1206-FX-1R00ELF Resistor

Bourns CRM1206-FX-1R00ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CRM1206-FX-1R00ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM1206-FX-1R00ELFTR-ND
Chip Resistor - Surface Mount CRM1206-FX-1R00ELFTR-ND
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM1206-FX-1R00ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM1206-FX-1R00ELFCT-ND
Chip Resistor - Surface Mount CRM1206-FX-1R00ELFCT-ND
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM1206-FX-1R00ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM1206-FX-1R00ELFDKR-ND
Chip Resistor - Surface Mount CRM1206-FX-1R00ELFDKR-ND
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 1 OHM 2W Resistor - 52-CRM1206-FX-1R00ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 OHM 2W Resistor
52-CRM1206-FX-1R00ELF
SMD 1 OHM 2W Resistor 52-CRM1206-FX-1R00ELF
RES SMD 1 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-1R00ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-1R00EL F can be used for catalog matching and distributor lookup.

RES SMD 1 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-1R00ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-1R00ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Res, 1R, 1%, 500 Mw, 1206; Resistance Bourns - 67AC7567 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 1R, 1%, 500 Mw, 1206; Resistance Bourns
67AC7567
Current Sense Res, 1R, 1%, 500 Mw, 1206; Resistance Bourns 67AC7567
CURRENT SENSE RES, 1R, 1%, 500 MW, 1206; Resistance:1ohm; Product Range:CRM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 1R, 1%, 500 MW, 1206; Resistance:1ohm; Product Range:CRM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2330772 CRM1206-FX-1R00ELFTR-ND 52-CRM1206-FX-1R00ELF 67AC7567
Product Name Surface Mount Resistors Chip Resistor - Surface Mount SMD 1 OHM 2W Resistor Current Sense Res, 1R, 1%, 500 Mw, 1206; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206 (3216 Metric) 1206
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details