100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
RES SMD 100 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-1000ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-1000EL
RES, 100R, 1%, 0.5W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes
RES, 100R, 1%, 0.5W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRM1206-FX-1000ELFDKR-ND | 52-CRM1206-FX-1000ELF | 34AK1227 |
| Product Name | Chip Resistor - Surface Mount | SMD 100 OHM 2W Resistor | Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 (3216 Metric) | 1206; 1206 [3216 Metric] |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |