1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
RESHIGHPOWER 1206 1R 1% 500MW TC
RESHIGHPOWER 1206 1R 1% 500MW TC
Bourns CRM1206-FW-1R00ELF Resistor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CRM1206-FW-1R00ELFTR-ND | 630154 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 |
| Tolerance | 1 +/- % | 1 +/- % |