Bourns, Inc. Chip Resistor - Surface Mount CRM0805-JW-4R7ELF

Description
4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM0805-JW-4R7ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM0805-JW-4R7ELF-ND
Chip Resistor - Surface Mount CRM0805-JW-4R7ELF-ND
4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistor, Thick Film, 4.7 Ohm, 0.25W, 5%; Resistance Bourns - 17T4248 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.7 Ohm, 0.25W, 5%; Resistance Bourns
17T4248
Resistor, Thick Film, 4.7 Ohm, 0.25W, 5%; Resistance Bourns 17T4248
RESISTOR, THICK FILM, 4.7 OHM, 0.25W, 5%; Resistance:4.7ohm; Product Range:CR Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.7 OHM, 0.25W, 5%; Resistance:4.7ohm; Product Range:CR Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 4.7 Ohm, 0.25W, 5%; Resistance Bourns - 17T4247 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.7 Ohm, 0.25W, 5%; Resistance Bourns
17T4247
Thick Film Resistor, 4.7 Ohm, 0.25W, 5%; Resistance Bourns 17T4247
THICK FILM RESISTOR, 4.7 OHM, 0.25W, 5%; Resistance:4.7ohm; Product Range:CR Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

THICK FILM RESISTOR, 4.7 OHM, 0.25W, 5%; Resistance:4.7ohm; Product Range:CR Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRM0805-JW-4R7ELF-ND 17T4248
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 4.7 Ohm, 0.25W, 5%; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details