Bourns, Inc. Chip Resistor - Surface Mount CRM0805-JW-100ELF

Description
RES SMD 10 OHM 5% 1/4W 0805
Request a Quote Datasheet
Description
RES SMD 10 OHM 5% 1/4W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRM0805-JW-100ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM0805-JW-100ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM0805-JW-100ELFDKR-ND
RES SMD 10 OHM 5% 1/4W 0805

RES SMD 10 OHM 5% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM0805-JW-100ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM0805-JW-100ELFTR-ND
Chip Resistor - Surface Mount 118-CRM0805-JW-100ELFTR-ND
10 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

10 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM0805-JW-100ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM0805-JW-100ELFCT-ND
Chip Resistor - Surface Mount 118-CRM0805-JW-100ELFCT-ND
RES SMD 10 OHM 5% 1/4W 0805

RES SMD 10 OHM 5% 1/4W 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CRM0805-JW-100ELFDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details