Bourns, Inc. Chip Resistor - Surface Mount CRM0805-FX-R100ELF

Description
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM0805-FX-R100ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM0805-FX-R100ELFCT-ND
Chip Resistor - Surface Mount CRM0805-FX-R100ELFCT-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM0805-FX-R100ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM0805-FX-R100ELFTR-ND
Chip Resistor - Surface Mount CRM0805-FX-R100ELFTR-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM0805-FX-R100ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM0805-FX-R100ELFDKR-ND
Chip Resistor - Surface Mount CRM0805-FX-R100ELFDKR-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1814441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1814441
Surface Mount Resistors 1814441
Bourns CRM0805-FX-R100ELF Resistor

Bourns CRM0805-FX-R100ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477158
Surface Mount Resistors 2477158
Bourns CRM0805-FX-R100ELF Resistor

Bourns CRM0805-FX-R100ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477157
Surface Mount Resistors 2477157
Bourns CRM0805-FX-R100ELF Resistor

Bourns CRM0805-FX-R100ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477158P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477158P
Surface Mount Resistors 2477158P
Bourns CRM0805-FX-R100ELF Resistor

Bourns CRM0805-FX-R100ELF Resistor

Supplier's Site
Surface Mount Resistors - 1814398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1814398
Surface Mount Resistors 1814398
Bourns CRM0805-FX-R100ELF Resistor

Bourns CRM0805-FX-R100ELF Resistor

Supplier's Site
Resistor, Thick Film, 0.1 Ohm, 0.25W, 1%, Full Reel; Resistance Bourns - 17T4236 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.1 Ohm, 0.25W, 1%, Full Reel; Resistance Bourns
17T4236
Resistor, Thick Film, 0.1 Ohm, 0.25W, 1%, Full Reel; Resistance Bourns 17T4236
RESISTOR, THICK FILM, 0.1 OHM, 0.25W, 1%, FULL REEL; Resistance:0.1ohm; Product Range:CRM Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.1 OHM, 0.25W, 1%, FULL REEL; Resistance:0.1ohm; Product Range:CRM Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Crm Series, 0.1 Ohm, 250 Mw, 1%, 477 Mv, 0805 [2012 Metric] Rohs Compliant Bourns - 32T6580 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Crm Series, 0.1 Ohm, 250 Mw, 1%, 477 Mv, 0805 [2012 Metric] Rohs Compliant Bourns
32T6580
Smd Current Sense Resistors, Crm Series, 0.1 Ohm, 250 Mw, 1%, 477 Mv, 0805 [2012 Metric] Rohs Compliant Bourns 32T6580
SMD Current Sense Resistors, CRM Series, 0.1 ohm, 250 mW, - 1%, 477 mV, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, CRM Series, 0.1 ohm, 250 mW, - 1%, 477 mV, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R1, 1%, 250 Mw, 0805; Resistance Bourns - 12AC0466 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 1%, 250 Mw, 0805; Resistance Bourns
12AC0466
Current Sense Res, 0R1, 1%, 250 Mw, 0805; Resistance Bourns 12AC0466
CURRENT SENSE RES, 0R1, 1%, 250 MW, 0805; Resistance:0.1ohm; Product Range:CRM Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 1%, 250 MW, 0805; Resistance:0.1ohm; Product Range:CRM Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRM0805-FX-R100ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRM0805-FX-R100ELF
Chip Resistor - Surface Mount CRM0805-FX-R100ELF
RES 0.1 OHM 1% 1/4W 0805

RES 0.1 OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRM0805-FX-R100ELFCT-ND 1814441 2477158 17T4236 32T6580 12AC0466 CRM0805-FX-R100ELF
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistor, Thick Film, 0.1 Ohm, 0.25W, 1%, Full Reel; Resistance Bourns Smd Current Sense Resistors, Crm Series, 0.1 Ohm, 250 Mw, 1%, 477 Mv, 0805 [2012 Metric] Rohs Compliant Bourns Current Sense Res, 0R1, 1%, 250 Mw, 0805; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] 0805 0805
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 1.00E8 ohms
Unlock Full Specs
to access all available technical data