Bourns, Inc. 0.91 OHM 1W Resistor CRL2512-FW-R910ELF

Description
RES 0.91 OHM 1% 1W 2512 Product overview: CRL2512-FW-R910ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.91 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.91 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL2512-FW-R910EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.91 OHM 1% 1W 2512 Product overview: CRL2512-FW-R910ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.91 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.91 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL2512-FW-R910EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.91 OHM 1W Resistor - 52-CRL2512-FW-R910ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.91 OHM 1W Resistor
52-CRL2512-FW-R910ELF
0.91 OHM 1W Resistor 52-CRL2512-FW-R910ELF
RES 0.91 OHM 1% 1W 2512 Product overview: CRL2512-FW-R910ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.91 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.91 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL2512-FW-R910EL F can be used for catalog matching and distributor lookup.

RES 0.91 OHM 1% 1W 2512 Product overview: CRL2512-FW-R910ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.91 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.91 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL2512-FW-R910ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CRL2512-FW-R910ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL2512-FW-R910ELFTR-ND
Chip Resistor - Surface Mount 118-CRL2512-FW-R910ELFTR-ND
910 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

910 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRL2512-FW-R910ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL2512-FW-R910ELFCT-ND
Chip Resistor - Surface Mount 118-CRL2512-FW-R910ELFCT-ND
910 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

910 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRL2512-FW-R910ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL2512-FW-R910ELFDKR-ND
Chip Resistor - Surface Mount 118-CRL2512-FW-R910ELFDKR-ND
910 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

910 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Resistor,ruthenium Oxide,0.91Ohms,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Bourns - 43K0582 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,0.91Ohms,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Bourns
43K0582
Resistor,ruthenium Oxide,0.91Ohms,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Bourns 43K0582
Resistor,Ruthenium Oxide,0.91Ohms,1+/-% Tol,-200,200ppm-TC,2 512-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,0.91Ohms,1+/-% Tol,-200,200ppm-TC,2512-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-CRL2512-FW-R910ELF 118-CRL2512-FW-R910ELFTR-ND 43K0582
Product Name 0.91 OHM 1W Resistor Chip Resistor - Surface Mount Resistor,ruthenium Oxide,0.91Ohms,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Bourns
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 2512
Resistance Range 0.9100 ohms 0.9100 ohms
Power Rating 1 watts 1 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details