130 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film
130 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film
130 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film
RES 0.13 OHM 1% 1W 2512 Product overview: CRL2512-FW-R130ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.13 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.13 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL2512-FW-R130EL
CHIP RESISTORS - LOW VALUE ROHS COMPLIANT: YES
RES 0.13 OHM 1% 1W 2512
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 118-CRL2512-FW-R130ELFDKR-ND | 52-CRL2512-FW-R130ELF | 43K0577 | CRL2512-FW-R130ELF |
| Product Name | Chip Resistor - Surface Mount | 0.13 OHM 1W Resistor | Chip Resistors Low Value Rohs Compliant Bourns | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | 2512 (6432 Metric) | 2512; 2512 (6432 Metric) | |
| Resistance Range | 0.1300 ohms | 0.1300 ohms | 0.1300 ohms |