Bourns, Inc. Surface Mount Resistors CRL2512-FW-R100ELF

Description
Bourns CRL2512-FW-R100ELF Resistor
Request a Quote Datasheet
Description
Bourns CRL2512-FW-R100ELF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2330769P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2330769P
Surface Mount Resistors 2330769P
Bourns CRL2512-FW-R100ELF Resistor

Bourns CRL2512-FW-R100ELF Resistor

Supplier's Site
Surface Mount Resistors - 2330767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2330767
Surface Mount Resistors 2330767
Bourns CRL2512-FW-R100ELF Resistor

Bourns CRL2512-FW-R100ELF Resistor

Supplier's Site
Surface Mount Resistors - 2330769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2330769
Surface Mount Resistors 2330769
Bourns CRL2512-FW-R100ELF Resistor

Bourns CRL2512-FW-R100ELF Resistor

Supplier's Site
0.1 OHM 1W Resistor - 52-CRL2512-FW-R100ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 1W Resistor
52-CRL2512-FW-R100ELF
0.1 OHM 1W Resistor 52-CRL2512-FW-R100ELF
RES 0.1 OHM 1% 1W 2512 Product overview: CRL2512-FW-R100ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL2512-FW-R100EL F can be used for catalog matching and distributor lookup.

RES 0.1 OHM 1% 1W 2512 Product overview: CRL2512-FW-R100ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL2512-FW-R100ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRL2512-FW-R100ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL2512-FW-R100ELFTR-ND
Chip Resistor - Surface Mount CRL2512-FW-R100ELFTR-ND
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRL2512-FW-R100ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL2512-FW-R100ELFDKR-ND
Chip Resistor - Surface Mount CRL2512-FW-R100ELFDKR-ND
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRL2512-FW-R100ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL2512-FW-R100ELFCT-ND
Chip Resistor - Surface Mount CRL2512-FW-R100ELFCT-ND
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Res, 0R1, 1%, 1W, 2512, Thick Film; Resistor Case Style Bourns - 67AC7564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 1%, 1W, 2512, Thick Film; Resistor Case Style Bourns
67AC7564
Res, 0R1, 1%, 1W, 2512, Thick Film; Resistor Case Style Bourns 67AC7564
RES, 0R1, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:0.1ohm; Product Range:CRL Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 0R1, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:0.1ohm; Product Range:CRL Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, R100, 1W, Current Sense, 2512; Resistance Bourns - 34AK1221 - Newark, An Avnet Company
Chicago, IL, United States
Res, R100, 1W, Current Sense, 2512; Resistance Bourns
34AK1221
Res, R100, 1W, Current Sense, 2512; Resistance Bourns 34AK1221
RES, R100, 1W, CURRENT SENSE, 2512; Resistance:0.1ohm; Product Range:CRL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

RES, R100, 1W, CURRENT SENSE, 2512; Resistance:0.1ohm; Product Range:CRL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R100, 1W, Current Sense, 2512; Resistance Bourns - 32K1828 - Newark, An Avnet Company
Chicago, IL, United States
Res, R100, 1W, Current Sense, 2512; Resistance Bourns
32K1828
Res, R100, 1W, Current Sense, 2512; Resistance Bourns 32K1828
RES, R100, 1W, CURRENT SENSE, 2512; Resistance:0.1ohm; Product Range:CRL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

RES, R100, 1W, CURRENT SENSE, 2512; Resistance:0.1ohm; Product Range:CRL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2330769P 52-CRL2512-FW-R100ELF CRL2512-FW-R100ELFTR-ND 67AC7564 34AK1221
Product Name Surface Mount Resistors 0.1 OHM 1W Resistor Chip Resistor - Surface Mount Res, 0R1, 1%, 1W, 2512, Thick Film; Resistor Case Style Bourns Res, R100, 1W, Current Sense, 2512; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 2512 (6432 Metric) 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers