Bourns, Inc. Chip Resistor - Surface Mount CRL2512-FW-3R60ELF

Description
3.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
3.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRL2512-FW-3R60ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL2512-FW-3R60ELF-ND
Chip Resistor - Surface Mount CRL2512-FW-3R60ELF-ND
3.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

3.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Resistor,ruthenium Oxide,3.6Ohms,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Bourns - 43K0594 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,3.6Ohms,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Bourns
43K0594
Resistor,ruthenium Oxide,3.6Ohms,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Bourns 43K0594
Resistor,Ruthenium Oxide,3.6Ohms,1+/-% Tol,-200,200ppm-TC,2 512-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,3.6Ohms,1+/-% Tol,-200,200ppm-TC,2512-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRL2512-FW-3R60ELF-ND 43K0594
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,3.6Ohms,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 3.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2573334 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details