Bourns, Inc. Chip Resistor - Surface Mount CRL2010-JW-R360ELF

Description
360 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
360 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRL2010-JW-R360ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL2010-JW-R360ELF-ND
Chip Resistor - Surface Mount CRL2010-JW-R360ELF-ND
360 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

360 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistors Low Value Rohs Compliant Bourns - 32K1793 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistors Low Value Rohs Compliant Bourns
32K1793
Chip Resistors Low Value Rohs Compliant Bourns 32K1793
CHIP RESISTORS - LOW VALUE ROHS COMPLIANT: YES

CHIP RESISTORS - LOW VALUE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRL2010-JW-R360ELF-ND 32K1793
Product Name Chip Resistor - Surface Mount Chip Resistors Low Value Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 0.3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
4 suppliers