130 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
RES 0.13 OHM 5% 1/2W 2010
CHIP RESISTORS - LOW VALUE ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | CRL2010-JW-R130ELF-ND | CRL2010-JW-R130ELF | 32K1783 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistors Low Value Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | ||
| Resistance Range | 0.1300 ohms | 0.1300 ohms |