Bourns, Inc. Chip Resistor - Surface Mount CRL2010-JW-R100ELF

Description
100 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
100 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRL2010-JW-R100ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL2010-JW-R100ELFCT-ND
Chip Resistor - Surface Mount CRL2010-JW-R100ELFCT-ND
100 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

100 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRL2010-JW-R100ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL2010-JW-R100ELFTR-ND
Chip Resistor - Surface Mount CRL2010-JW-R100ELFTR-ND
100 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

100 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRL2010-JW-R100ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL2010-JW-R100ELFDKR-ND
Chip Resistor - Surface Mount CRL2010-JW-R100ELFDKR-ND
100 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

100 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
0.1 OHM 4W Resistor - 52-CRL2010-JW-R100ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 4W Resistor
52-CRL2010-JW-R100ELF
0.1 OHM 4W Resistor 52-CRL2010-JW-R100ELF
RES 0.1 OHM 5% 3/4W 2010 Product overview: CRL2010-JW-R100ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL2010-JW-R100EL F can be used for catalog matching and distributor lookup.

RES 0.1 OHM 5% 3/4W 2010 Product overview: CRL2010-JW-R100ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL2010-JW-R100ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRL2010-JW-R100ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRL2010-JW-R100ELF
Chip Resistor - Surface Mount CRL2010-JW-R100ELF
RES 0.1 OHM 5% 1/2W 2010

RES 0.1 OHM 5% 1/2W 2010

Supplier's Site Datasheet
Res, Thick Film, 0R1, 5%, 0.5W, 2010; Resistance Bourns - 06X5085 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R1, 5%, 0.5W, 2010; Resistance Bourns
06X5085
Res, Thick Film, 0R1, 5%, 0.5W, 2010; Resistance Bourns 06X5085
RES, THICK FILM, 0R1, 5%, 0.5W, 2010; Resistance:0.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:CRL SeriesRoHS Compliant: Yes

RES, THICK FILM, 0R1, 5%, 0.5W, 2010; Resistance:0.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:CRL SeriesRoHS Compliant: Yes

Supplier's Site
Res, R100, 0.5W, Current Sense, 2010; Resistance Bourns - 32K1780 - Newark, An Avnet Company
Chicago, IL, United States
Res, R100, 0.5W, Current Sense, 2010; Resistance Bourns
32K1780
Res, R100, 0.5W, Current Sense, 2010; Resistance Bourns 32K1780
RES, R100, 0.5W, CURRENT SENSE, 2010; Resistance:0.1ohm; Product Range:CRL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

RES, R100, 0.5W, CURRENT SENSE, 2010; Resistance:0.1ohm; Product Range:CRL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRL2010-JW-R100ELFCT-ND 52-CRL2010-JW-R100ELF CRL2010-JW-R100ELF 06X5085 32K1780
Product Name Chip Resistor - Surface Mount 0.1 OHM 4W Resistor Chip Resistor - Surface Mount Res, Thick Film, 0R1, 5%, 0.5W, 2010; Resistance Bourns Res, R100, 0.5W, Current Sense, 2010; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 (5025 Metric) 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms 1.00E8 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2105132P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details