Bourns, Inc. Chip Resistor - Surface Mount CRL2010-FW-R680ELF

Description
680 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
680 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRL2010-FW-R680ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL2010-FW-R680ELFDKR-ND
Chip Resistor - Surface Mount 118-CRL2010-FW-R680ELFDKR-ND
680 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

680 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRL2010-FW-R680ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL2010-FW-R680ELFCT-ND
Chip Resistor - Surface Mount 118-CRL2010-FW-R680ELFCT-ND
680 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

680 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRL2010-FW-R680ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL2010-FW-R680ELFTR-ND
Chip Resistor - Surface Mount 118-CRL2010-FW-R680ELFTR-ND
680 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

680 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
0.68 OHM 4W Resistor - 52-CRL2010-FW-R680ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.68 OHM 4W Resistor
52-CRL2010-FW-R680ELF
0.68 OHM 4W Resistor 52-CRL2010-FW-R680ELF
RES 0.68 OHM 1% 3/4W 2010 Product overview: CRL2010-FW-R680ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL2010-FW-R680EL F can be used for catalog matching and distributor lookup.

RES 0.68 OHM 1% 3/4W 2010 Product overview: CRL2010-FW-R680ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL2010-FW-R680ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crl Series, 0.68 Ohm, 500 Mw, 1% Rohs Compliant Bourns - 06X5081 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crl Series, 0.68 Ohm, 500 Mw, 1% Rohs Compliant Bourns
06X5081
Surface Mount Thick Film Resistor, Crl Series, 0.68 Ohm, 500 Mw, 1% Rohs Compliant Bourns 06X5081
Surface Mount Thick Film Resistor, CRL Series, 0.68 ohm, 500 mW, - 1% RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRL Series, 0.68 ohm, 500 mW, - 1% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CRL2010-FW-R680ELFDKR-ND 52-CRL2010-FW-R680ELF 06X5081
Product Name Chip Resistor - Surface Mount 0.68 OHM 4W Resistor Surface Mount Thick Film Resistor, Crl Series, 0.68 Ohm, 500 Mw, 1% Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 (5025 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details