Bourns, Inc. Chip Resistor - Surface Mount CRL2010-FW-R620ELF

Description
620 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
620 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRL2010-FW-R620ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL2010-FW-R620ELF-ND
Chip Resistor - Surface Mount CRL2010-FW-R620ELF-ND
620 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

620 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistors Low Value Rohs Compliant Bourns - 32K1735 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistors Low Value Rohs Compliant Bourns
32K1735
Chip Resistors Low Value Rohs Compliant Bourns 32K1735
CHIP RESISTORS - LOW VALUE ROHS COMPLIANT: YES

CHIP RESISTORS - LOW VALUE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRL2010-FW-R620ELF-ND 32K1735
Product Name Chip Resistor - Surface Mount Chip Resistors Low Value Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 0.6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details