RES 0.43 OHM 1% 3/4W 2010
430 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
RES 0.43 OHM 1% 3/4W 2010
RES 0.43 OHM 1% 3/4W 2010 Product overview: CRL2010-FW-R430ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.43 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.43 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL2010-FW-R430EL
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CRL2010-FW-R430ELFDKR-ND | 52-CRL2010-FW-R430ELF |
| Product Name | Chip Resistor - Surface Mount | 0.43 OHM 4W Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film |
| Mounting / Packaging | 2010; 2010 | 2010 (5025 Metric) |
| Resistance Range | 0.4300 ohms | 0.4300 ohms |